The FIT Wire Management Sleeving, part number G1601IN, is an expandable sleeving made from heavy-duty braided nylon 6-6 polyamide. It has a minimum supplied inner diameter of 1.000 inches and can expand to a maximum inner diameter of 1.500 inches, with a nominal wall thickness of 0.050 inches. The product features 48 carriers and 144 monofilaments, providing robust protection for wires and cables. This sleeving is designed to operate within a temperature range of -45 to 150°C and has a minimum tensile strength of 19 psi. It is resistant to water absorption (maximum 2.50%) and shows no corrosion or fungus growth under specified conditions. Additionally, it is halogen-free and lead-free, complying with various environmental regulations, including RoHS and REACH. The product is packaged in lengths of 250 feet, making it suitable for various applications requiring flexible wire management and protection against environmental factors.
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | G1601IN |
| Product Name | FIT Wire Management, Sleeving |
| Sleeving | Wrap Around Sleeving |