Alpha Wire Spiral Wrap, Expandable Sleeving G16013/4 BK008

Description
Sleeve X 25.00' (7.62m) Black
Request a Quote Datasheet
Description
Sleeve X 25.00' (7.62m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G16013/4BK008-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G16013/4BK008-ND
Spiral Wrap, Expandable Sleeving G16013/4BK008-ND
Sleeve X 25.00' (7.62m) Black

Sleeve X 25.00' (7.62m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 44.45Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire - 90R8709 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 44.45Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire
90R8709
Sleeving, Expandable Braided, 44.45Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire 90R8709
SLEEVING, EXPANDABLE BRAIDED, 44.45MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:44.45mm; Body Material:Nylon; Colour:Black; Length:7.62m RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 44.45MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:44.45mm; Body Material:Nylon; Colour:Black; Length:7.62m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G16013/4BK008-ND 90R8709
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 44.45Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S11-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details