Alpha Wire Spiral Wrap, Expandable Sleeving G16013/4 BK005

Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G16013/4BK005-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G16013/4BK005-ND
Spiral Wrap, Expandable Sleeving G16013/4BK005-ND
Sleeve X 100' (30.48m) Black

Sleeve X 100' (30.48m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 44.45Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8708 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 44.45Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8708
Sleeving, Expandable Braided, 44.45Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8708
SLEEVING, EXPANDABLE BRAIDED, 44.45MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:44.45mm; Body Material:Nylon; Colour:Black; Length:30.5m RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 44.45MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:44.45mm; Body Material:Nylon; Colour:Black; Length:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G16013/4BK005-ND 90R8708
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 44.45Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 2.02 in. Fits Hose Grey Banding Coil|Master File - BCRT2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details