Alpha Wire Spiral Wrap, Expandable Sleeving G16011/4 BK008

Description
Sleeve X 25.00' (7.62m) Black
Request a Quote Datasheet
Description
Sleeve X 25.00' (7.62m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G16011/4BK008-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G16011/4BK008-ND
Spiral Wrap, Expandable Sleeving G16011/4BK008-ND
Sleeve X 25.00' (7.62m) Black

Sleeve X 25.00' (7.62m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 31.75Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire - 90R8707 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 31.75Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire
90R8707
Sleeving, Expandable Braided, 31.75Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire 90R8707
SLEEVING, EXPANDABLE BRAIDED, 31.75MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:7.62m; Length - Imperial:25ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 31.75MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:7.62m; Length - Imperial:25ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G16011/4BK008-ND 90R8707
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 31.75Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details