The FIT Wire Management Sleeving, part number G1601/4, is an expandable sleeving made from heavy-duty braided nylon 6-6 polyamide. It has a minimum supplied inner diameter of 0.250 inches and a maximum expanded inner diameter of 0.500 inches, with a nominal wall thickness of 0.050 inches. The construction includes 20 carriers, 3 yarns, and a total of 60 monofilaments, all presented in a black color. This product is compliant with EU directives regarding hazardous substances, specifically RoHS2 and RoHS3, and does not contain any substances of very high concern as per REACH regulations. It is also exempt from California Proposition 65 warning labels. The temperature range for this sleeving is from -45°C to 150°C, with a minimum tensile strength of 19 psi. It exhibits low water absorption (2.50% max) and is resistant to corrosion and fungus, making it suitable for various environmental conditions. The product is halogen-free and lead-free, ensuring safety in applications. The sleeving is packaged in lengths of 250 feet, with specific dimensions for packaging. This product may be suitable for applications requiring flexible wire management, heat protection, and resistance to chemicals or abrasion.
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | G1601/4 |
| Product Name | FIT Wire Management, Sleeving |
| Sleeving | Wrap Around Sleeving |