Alpha Wire Spiral Wrap, Expandable Sleeving G1601/2 BK007

Description
Sleeve X 50.00' (15.24m) Black
Request a Quote
Description
Sleeve X 50.00' (15.24m) Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Expandable Braided Sleeving, part number 90R8701, is designed for applications requiring flexibility and protection against abrasion. With an internal diameter of 12.7 mm and a length of 50 feet, this sleeving is made from nylon (polyamide) and is available in black. It is suitable for environments where weight is a critical factor, as it is lightweight yet provides robust protection. The sleeving can expand to accommodate larger connectors and is effective in managing long cable runs without the need for additional fasteners. It is also RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for reliable wire management solutions in various applications.

Datasheet Summary
Powered by GS/AI

The Expandable Braided Sleeving, part number 90R8701, is designed for applications requiring flexibility and protection against abrasion. With an internal diameter of 12.7 mm and a length of 50 feet, this sleeving is made from nylon (polyamide) and is available in black. It is suitable for environments where weight is a critical factor, as it is lightweight yet provides robust protection. The sleeving can expand to accommodate larger connectors and is effective in managing long cable runs without the need for additional fasteners. It is also RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for reliable wire management solutions in various applications.

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1601/2BK007-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1601/2BK007-ND
Spiral Wrap, Expandable Sleeving G1601/2BK007-ND
Sleeve X 50.00' (15.24m) Black

Sleeve X 50.00' (15.24m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8701 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8701
Sleeving, Expandable Braided, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8701
SLEEVING, EXPANDABLE BRAIDED, 12.7MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Black RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 12.7MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1601/2BK007-ND 90R8701
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
0.50 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-16-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 0.5000 inch (12.7 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Boots - 074251-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers