Alpha Wire Spiral Wrap, Expandable Sleeving G1601/2 BK003

Description
Sleeve X 250' (76.20m) Black
Request a Quote Datasheet
Description
Sleeve X 250' (76.20m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1601/2BK003-250-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1601/2BK003-250-ND
Spiral Wrap, Expandable Sleeving G1601/2BK003-250-ND
Sleeve X 250' (76.20m) Black

Sleeve X 250' (76.20m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 12.7Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 90R8700 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 12.7Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
90R8700
Sleeving, Expandable Braided, 12.7Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 90R8700
SLEEVING, EXPANDABLE BRAIDED, 12.7MM, BLACK, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:76.2m; Length - Imperial:250ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 12.7MM, BLACK, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:76.2m; Length - Imperial:250ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1601/2BK003-250-ND 90R8700
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 12.7Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Busbar Heat Shrink Tubing & Tape - 040337-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
Heat Shrink Tubing - 2417551 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9449 inch (24 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details