Self Wrap X 50.00' (15.24m) Black, White
SLEEVING, WRAP, 9.525MM, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:9.525mm; Length - Metric:15.24m; Length:15.24m RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | G130NF38BK007-ND | 90R8664 |
| Product Name | Spiral Wrap, Expandable Sleeving | Sleeving, Wrap, 9.525Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Alpha Wire |
| Sleeving | Spiral Wrap | Shrink Tubing |
| Material | Polyester (PET / PBT) | Polyester (PET / PBT); PET (Polyethylene Terephthalate) |
| Operating Temperature | -70 to 125 C (-94 to 257 F) |