Alpha Wire Spiral Wrap, Expandable Sleeving G130NF38 BK005

Description
Self Wrap X 100' (30.48m) Black, White
Request a Quote Datasheet
Description
Self Wrap X 100' (30.48m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G130NF38BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G130NF38BK005-100-ND
Spiral Wrap, Expandable Sleeving G130NF38BK005-100-ND
Self Wrap X 100' (30.48m) Black, White

Self Wrap X 100' (30.48m) Black, White

Buy Now Datasheet
Sleeving, Wrap, 9.525Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8663 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 9.525Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8663
Sleeving, Wrap, 9.525Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8663
SLEEVING, WRAP, 9.525MM, BLACK/WHITE TRACER, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:9.525mm; Length - Metric:30.5m; Length:30.5m RoHS Compliant: Yes

SLEEVING, WRAP, 9.525MM, BLACK/WHITE TRACER, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:9.525mm; Length - Metric:30.5m; Length:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G130NF38BK005-100-ND 90R8663
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 9.525Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-03-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Clamping sleeve - EAMH-145-24-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details