Alpha Wire Spiral Wrap, Expandable Sleeving G130NF1IN BK005

Description
Self Wrap X 100' (30.48m) Black, White
Request a Quote Datasheet
Description
Self Wrap X 100' (30.48m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G130NF1INBK005-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G130NF1INBK005-100-ND
Spiral Wrap, Expandable Sleeving G130NF1INBK005-100-ND
Self Wrap X 100' (30.48m) Black, White

Self Wrap X 100' (30.48m) Black, White

Buy Now Datasheet
Sleeving, Wrap, 25.4Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8650 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 25.4Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8650
Sleeving, Wrap, 25.4Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8650
SLEEVING, WRAP, 25.4MM, BLACK/WHITE TRACER, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:25.4mm; Length - Metric:30.5m; Length:30.5m RoHS Compliant: Yes

SLEEVING, WRAP, 25.4MM, BLACK/WHITE TRACER, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:25.4mm; Length - Metric:30.5m; Length:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G130NF1INBK005-100-ND 90R8650
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 25.4Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
1.00 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-32-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1 inch (25.4 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details