Alpha Wire Spiral Wrap, Expandable Sleeving G130NF18 BK007

Description
Self Wrap X 50.00' (15.24m) Black, White
Request a Quote Datasheet
Description
Self Wrap X 50.00' (15.24m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G130NF18BK007-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G130NF18BK007-50-ND
Spiral Wrap, Expandable Sleeving G130NF18BK007-50-ND
Self Wrap X 50.00' (15.24m) Black, White

Self Wrap X 50.00' (15.24m) Black, White

Buy Now Datasheet
Sleeving, Wrap, 3.175Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8659 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 3.175Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8659
Sleeving, Wrap, 3.175Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8659
SLEEVING, WRAP, 3.175MM, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:3.175mm; Length - Metric:15.24m; Length:15.24m RoHS Compliant: Yes

SLEEVING, WRAP, 3.175MM, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:3.175mm; Length - Metric:15.24m; Length:15.24m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G130NF18BK007-50-ND 90R8659
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 3.175Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-145-24-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details