Alpha Wire Spiral Wrap, Expandable Sleeving G130NF114 BK008

Description
Self Wrap X 25.00' (7.62m) Black, White
Request a Quote Datasheet
Description
Self Wrap X 25.00' (7.62m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G130NF114BK008-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G130NF114BK008-ND
Spiral Wrap, Expandable Sleeving G130NF114BK008-ND
Self Wrap X 25.00' (7.62m) Black, White

Self Wrap X 25.00' (7.62m) Black, White

Buy Now Datasheet
Sleeving, Wrap, 31.75Mm, Black/white Tracer, 25Ft; Sleeving / Tubing Type Alpha Wire - 90R8653 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 31.75Mm, Black/white Tracer, 25Ft; Sleeving / Tubing Type Alpha Wire
90R8653
Sleeving, Wrap, 31.75Mm, Black/white Tracer, 25Ft; Sleeving / Tubing Type Alpha Wire 90R8653
SLEEVING, WRAP, 31.75MM, BLACK/WHITE TRACER, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:31.75mm; Length - Metric:7.62m; Length:7.62m RoHS Compliant: Yes

SLEEVING, WRAP, 31.75MM, BLACK/WHITE TRACER, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:31.75mm; Length - Metric:7.62m; Length:7.62m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G130NF114BK008-ND 90R8653
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 31.75Mm, Black/white Tracer, 25Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S8-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details