Alpha Wire Spiral Wrap, Expandable Sleeving G1303/4 OR005

Description
Self Wrap X 100' (30.48m) Orange
Request a Quote Datasheet
Description
Self Wrap X 100' (30.48m) Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1303/4OR005-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1303/4OR005-100-ND
Spiral Wrap, Expandable Sleeving G1303/4OR005-100-ND
Self Wrap X 100' (30.48m) Orange

Self Wrap X 100' (30.48m) Orange

Buy Now Datasheet
Sleeving, Wrap, 19.05Mm, Orange, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8694 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 19.05Mm, Orange, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8694
Sleeving, Wrap, 19.05Mm, Orange, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8694
SLEEVING, WRAP, 19.05MM, ORANGE, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, WRAP, 19.05MM, ORANGE, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1303/4OR005-100-ND 90R8694
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 19.05Mm, Orange, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.10 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0284 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.1 inch (27.94 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 0151046001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details