Alpha Wire Spiral Wrap, Expandable Sleeving G1303/4 BK005

Description
Self Wrap X 100' (30.48m) Black
Request a Quote Datasheet
Description
Self Wrap X 100' (30.48m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1303/4BK005-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1303/4BK005-ND
Spiral Wrap, Expandable Sleeving G1303/4BK005-ND
Self Wrap X 100' (30.48m) Black

Self Wrap X 100' (30.48m) Black

Buy Now Datasheet
Sleeving, Wrap, 19.05Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8692 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 19.05Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8692
Sleeving, Wrap, 19.05Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8692
SLEEVING, WRAP, 19.05MM, BLACK, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, WRAP, 19.05MM, BLACK, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1303/4BK005-ND 90R8692
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 19.05Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 036057-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 136138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9055 inch (23 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details