The FIT Wire Management Sleeving, part number G1301IN, is a wrappable sleeving made from flame-retardant braided PET material. It has a minimum supplied inner diameter of 1.000 inches and a nominal wall thickness of 0.038 inches. This product is available in black and orange colors. It meets various specifications, including UL UZKX2 and CSA International 5836 01, both rated for a maximum temperature of 125°C. The sleeving is compliant with EU directives regarding hazardous substances, including RoHS and REACH regulations, and is halogen-free and lead-free. It exhibits a tensile strength of at least 6 psi and has a low water absorption rate of 0.10%. The product is packaged in lengths of 100 feet. This sleeving is suitable for applications requiring flexibility, heat protection, and resistance to chemicals and abrasion.
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | G1301IN |
| Product Name | FIT Wire Management, Sleeving |
| Sleeving | Wrap Around Sleeving |