Alpha Wire Spiral Wrap, Expandable Sleeving G1301/4 OR004

Description
Self Wrap X 200' (60.96m) Orange
Request a Quote Datasheet
Description
Self Wrap X 200' (60.96m) Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1301/4OR004-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1301/4OR004-ND
Spiral Wrap, Expandable Sleeving G1301/4OR004-ND
Self Wrap X 200' (60.96m) Orange

Self Wrap X 200' (60.96m) Orange

Buy Now Datasheet
Sleeving, Wrap, 6.35Mm, Orange, 200Ft; Sleeving / Tubing Type Alpha Wire - 90R8676 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 6.35Mm, Orange, 200Ft; Sleeving / Tubing Type Alpha Wire
90R8676
Sleeving, Wrap, 6.35Mm, Orange, 200Ft; Sleeving / Tubing Type Alpha Wire 90R8676
SLEEVING, WRAP, 6.35MM, ORANGE, 200FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:6.35mm; Body Material:PET; Colour:Orange; Length:60.96m RoHS Compliant: Yes

SLEEVING, WRAP, 6.35MM, ORANGE, 200FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:6.35mm; Body Material:PET; Colour:Orange; Length:60.96m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1301/4OR004-ND 90R8676
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 6.35Mm, Orange, 200Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S10-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details