Alpha Wire Spiral Wrap, Expandable Sleeving G1301/4 BK004

Description
Self Wrap X 200' (60.96m) Black
Request a Quote Datasheet
Description
Self Wrap X 200' (60.96m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1301/4BK004-200-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1301/4BK004-200-ND
Spiral Wrap, Expandable Sleeving G1301/4BK004-200-ND
Self Wrap X 200' (60.96m) Black

Self Wrap X 200' (60.96m) Black

Buy Now Datasheet
Sleeving, Wrap, 6.35Mm, Black, 200Ft; Sleeving / Tubing Type Alpha Wire - 90R8674 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 6.35Mm, Black, 200Ft; Sleeving / Tubing Type Alpha Wire
90R8674
Sleeving, Wrap, 6.35Mm, Black, 200Ft; Sleeving / Tubing Type Alpha Wire 90R8674
SLEEVING, WRAP, 6.35MM, BLACK, 200FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:61m; Length - Imperial:200ft; Colour:Black RoHS Compliant: Yes

SLEEVING, WRAP, 6.35MM, BLACK, 200FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:61m; Length - Imperial:200ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1301/4BK004-200-ND 90R8674
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 6.35Mm, Black, 200Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 8 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF8 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 8 inch (203 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Boots - 074117-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers