Alpha Wire Spiral Wrap, Expandable Sleeving G1301/2 BK005

Description
Self Wrap X 100' (30.48m) Black
Request a Quote Datasheet
Description
Self Wrap X 100' (30.48m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1301/2BK005-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1301/2BK005-ND
Spiral Wrap, Expandable Sleeving G1301/2BK005-ND
Self Wrap X 100' (30.48m) Black

Self Wrap X 100' (30.48m) Black

Buy Now Datasheet
GRP1301/2 BLACK 100 FT - 70138116 - Allied Electronics, Inc.
Fort Worth, TX, USA
GRP1301/2 BLACK 100 FT
70138116
GRP1301/2 BLACK 100 FT 70138116
Alpha has flame retardant braided sleeving protection for your wire harness against heat, chemicals and abrasion.

Alpha has flame retardant braided sleeving protection for your wire harness against heat, chemicals and abrasion.

Supplier's Site
Sleeving, Wrap, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8670 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8670
Sleeving, Wrap, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8670
SLEEVING, WRAP, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, WRAP, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number G1301/2BK005-ND 70138116 90R8670
Product Name Spiral Wrap, Expandable Sleeving GRP1301/2 BLACK 100 FT Sleeving, Wrap, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.87 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0224 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.8700 inch (22.1 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
shrink tube - 096673N003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details