Alpha Wire Spiral Wrap, Expandable Sleeving G120NF34 BK005

Description
Sleeve X 100' (30.48m) Black, White
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG120NF34B-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG120NF34B-100-ND
Spiral Wrap, Expandable Sleeving AG120NF34B-100-ND
Sleeve X 100' (30.48m) Black, White

Sleeve X 100' (30.48m) Black, White

Buy Now Datasheet
Cable Sleeves - 2780079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2780079
Cable Sleeves 2780079
FIT WIRE MANAGEMENT

FIT WIRE MANAGEMENT

Supplier's Site
Sleeving, Expandable, 15.88Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Alpha Wire - 06M3848 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 15.88Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Alpha Wire
06M3848
Sleeving, Expandable, 15.88Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Alpha Wire 06M3848
SLEEVING, EXPANDABLE, 15.88MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:15.875mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 15.88MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:15.875mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number AG120NF34B-100-ND 2780079 06M3848
Product Name Spiral Wrap, Expandable Sleeving Cable Sleeves Sleeving, Expandable, 15.88Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.18 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0304 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.18 inch (29.97 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 063725P078 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers