Alpha Wire Spiral Wrap, Expandable Sleeving G120NF14 BK005

Description
Sleeve X 100' (30.48m) Black, White
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG120NF14B-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG120NF14B-100-ND
Spiral Wrap, Expandable Sleeving AG120NF14B-100-ND
Sleeve X 100' (30.48m) Black, White

Sleeve X 100' (30.48m) Black, White

Buy Now Datasheet
Sleeving, Expandable, 3.962Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Alpha Wire - 34C0552 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 3.962Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Alpha Wire
34C0552
Sleeving, Expandable, 3.962Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Alpha Wire 34C0552
SLEEVING, EXPANDABLE, 3.962MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.962mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 3.962MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.962mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG120NF14B-100-ND 34C0552
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 3.962Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.89 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0484 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.89 inch (48.01 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Boots - 036259N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers