Alpha Wire Spiral Wrap, Expandable Sleeving G120NF14 BK002

Description
Sleeve X 500' (152.40m) Black, White
Request a Quote Datasheet
Description
Sleeve X 500' (152.40m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG120NF14BK-500-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG120NF14BK-500-ND
Spiral Wrap, Expandable Sleeving AG120NF14BK-500-ND
Sleeve X 500' (152.40m) Black, White

Sleeve X 500' (152.40m) Black, White

Buy Now Datasheet
Sleeving, Expandable, 3.963Mm, Black/white Tracer,, 500Ft; Sleeving / Tubing Type Alpha Wire - 28B5998 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 3.963Mm, Black/white Tracer,, 500Ft; Sleeving / Tubing Type Alpha Wire
28B5998
Sleeving, Expandable, 3.963Mm, Black/white Tracer,, 500Ft; Sleeving / Tubing Type Alpha Wire 28B5998
SLEEVING, EXPANDABLE, 3.963MM, BLACK/WHITE TRACER,, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.963mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 3.963MM, BLACK/WHITE TRACER,, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.963mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG120NF14BK-500-ND 28B5998
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 3.963Mm, Black/white Tracer,, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
0.75 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-25-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 0.7500 inch (19.05 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
shrink tube - 013130-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details