Alpha Wire Spiral Wrap, Expandable Sleeving G120NF114 BK007

Description
Sleeve X 50.00' (15.24m) Black, White
Request a Quote Datasheet
Description
Sleeve X 50.00' (15.24m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG120NF114B-1.25-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG120NF114B-1.25-ND
Spiral Wrap, Expandable Sleeving AG120NF114B-1.25-ND
Sleeve X 50.00' (15.24m) Black, White

Sleeve X 50.00' (15.24m) Black, White

Buy Now Datasheet
Sleeving, Expandable, 25.4Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Alpha Wire - 34C0550 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 25.4Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Alpha Wire
34C0550
Sleeving, Expandable, 25.4Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Alpha Wire 34C0550
SLEEVING, EXPANDABLE, 25.4MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 25.4MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG120NF114B-1.25-ND 34C0550
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 25.4Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S46-S36-46 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.81 inch (46 mm)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details