Alpha Wire Spiral Wrap, Expandable Sleeving G120NF112 BK007

Description
Sleeve X 50.00' (15.24m) Black, White
Request a Quote Datasheet
Description
Sleeve X 50.00' (15.24m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG120NF112B-1.5-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG120NF112B-1.5-ND
Spiral Wrap, Expandable Sleeving AG120NF112B-1.5-ND
Sleeve X 50.00' (15.24m) Black, White

Sleeve X 50.00' (15.24m) Black, White

Buy Now Datasheet
Sleeving, Expandable, 69.85Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Alpha Wire - 34C0549 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 69.85Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Alpha Wire
34C0549
Sleeving, Expandable, 69.85Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Alpha Wire 34C0549
SLEEVING, EXPANDABLE, 69.85MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:69.85mm; Length - Metric:15.24m; Product Range:- RoHS Compliant: No

SLEEVING, EXPANDABLE, 69.85MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:69.85mm; Length - Metric:15.24m; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG120NF112B-1.5-ND 34C0549
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 69.85Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details