Alpha Wire Spiral Wrap, Expandable Sleeving G120NF112 BK003

Description
Sleeve X 250' (76.20m) Black, White
Request a Quote Datasheet
Description
Sleeve X 250' (76.20m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G120NF112BK003-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G120NF112BK003-ND
Spiral Wrap, Expandable Sleeving G120NF112BK003-ND
Sleeve X 250' (76.20m) Black, White

Sleeve X 250' (76.20m) Black, White

Buy Now Datasheet
Sleeving, Expandable, 69.85Mm, Black/white Tracer,, 250Ft; Sleeving / Tubing Type Alpha Wire - 13C1385 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 69.85Mm, Black/white Tracer,, 250Ft; Sleeving / Tubing Type Alpha Wire
13C1385
Sleeving, Expandable, 69.85Mm, Black/white Tracer,, 250Ft; Sleeving / Tubing Type Alpha Wire 13C1385
SLEEVING, EXPANDABLE, 69.85MM, BLACK/WHITE TRACER,, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:69.85mm; Length - Metric:76.2m RoHS Compliant: No

SLEEVING, EXPANDABLE, 69.85MM, BLACK/WHITE TRACER,, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:69.85mm; Length - Metric:76.2m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G120NF112BK003-ND 13C1385
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 69.85Mm, Black/white Tracer,, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.02 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0264 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.02 inch (25.91 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 063725P028 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers