Alpha Wire Sleeving, Expandable Braid, 12.7Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire G1203/4 WH002

Description
SLEEVING, EXPANDABLE BRAID, 12.7MM, WHITE, 500FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:White; Internal Diameter:12.7mm; Body Material:Polyester; Colour:White; Drop Ship:Yes RoHS Compliant: No
Datasheet
Description
SLEEVING, EXPANDABLE BRAID, 12.7MM, WHITE, 500FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:White; Internal Diameter:12.7mm; Body Material:Polyester; Colour:White; Drop Ship:Yes RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable Braid, 12.7Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire - 66F2147 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 12.7Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire
66F2147
Sleeving, Expandable Braid, 12.7Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire 66F2147
SLEEVING, EXPANDABLE BRAID, 12.7MM, WHITE, 500FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:White; Internal Diameter:12.7mm; Body Material:Polyester; Colour:White; Drop Ship:Yes RoHS Compliant: No

SLEEVING, EXPANDABLE BRAID, 12.7MM, WHITE, 500FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:White; Internal Diameter:12.7mm; Body Material:Polyester; Colour:White; Drop Ship:Yes RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 66F2147
Product Name Sleeving, Expandable Braid, 12.7Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S12-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details