Alpha Wire Spiral Wrap, Expandable Sleeving G12013/4 BK007

Description
Sleeve X 50.00' (15.24m) Black, White
Request a Quote Datasheet
Description
Sleeve X 50.00' (15.24m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G12013/4BK007-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G12013/4BK007-ND
Spiral Wrap, Expandable Sleeving G12013/4BK007-ND
Sleeve X 50.00' (15.24m) Black, White

Sleeve X 50.00' (15.24m) Black, White

Buy Now Datasheet
Sleeving, Expandable Braid, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 04F8665 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
04F8665
Sleeving, Expandable Braid, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 04F8665
SLEEVING, EXPANDABLE BRAID, 31.75MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:44.45mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: No

SLEEVING, EXPANDABLE BRAID, 31.75MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:44.45mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G12013/4BK007-ND 04F8665
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PE (Polyester)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Tubing - 001310-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers
Cable Sleeves - 1893176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details