Alpha Wire Spiral Wrap, Expandable Sleeving G12011/4 BK007

Description
Sleeve X 50.00' (15.24m) Black, White
Request a Quote Datasheet
Description
Sleeve X 50.00' (15.24m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G12011/4BK007-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G12011/4BK007-50-ND
Spiral Wrap, Expandable Sleeving G12011/4BK007-50-ND
Sleeve X 50.00' (15.24m) Black, White

Sleeve X 50.00' (15.24m) Black, White

Buy Now Datasheet
Sleeving, Expandable Braid, 19.05Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 27M4044 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 19.05Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
27M4044
Sleeving, Expandable Braid, 19.05Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 27M4044
SLEEVING, EXPANDABLE BRAID, 19.05MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 19.05MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G12011/4BK007-50-ND 27M4044
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 19.05Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PE (Polyester)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S11-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details