Alpha Wire Spiral Wrap, Expandable Sleeving G1201/8 BK005

Description
Sleeve X 100' (30.48m) Black, White
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1201/8BK005-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1201/8BK005-ND
Spiral Wrap, Expandable Sleeving G1201/8BK005-ND
Sleeve X 100' (30.48m) Black, White

Sleeve X 100' (30.48m) Black, White

Buy Now Datasheet
Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 04F8663 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
04F8663
Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 04F8663
SLEEVING, EXPANDABLE BRAID, 6.35MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:3.18mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 6.35MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:3.18mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1201/8BK005-ND 04F8663
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PE (Polyester)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-02-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Clamping sleeve - EAMH-86-6-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details