Alpha Wire Spiral Wrap, Expandable Sleeving G1201/4 WH005

Description
Sleeve X 100' (30.48m) White, Black
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) White, Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1201/4WH005-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1201/4WH005-100-ND
Spiral Wrap, Expandable Sleeving G1201/4WH005-100-ND
Sleeve X 100' (30.48m) White, Black

Sleeve X 100' (30.48m) White, Black

Buy Now Datasheet
Sleeving, Expandable Braid, 11.09Mm Id, White, 100Ft; Sleeving / Tubing Type Alpha Wire - 04F8667 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 11.09Mm Id, White, 100Ft; Sleeving / Tubing Type Alpha Wire
04F8667
Sleeving, Expandable Braid, 11.09Mm Id, White, 100Ft; Sleeving / Tubing Type Alpha Wire 04F8667
SLEEVING, EXPANDABLE BRAID, 11.09MM ID, WHITE, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:White; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:White RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 11.09MM ID, WHITE, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:White; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1201/4WH005-100-ND 04F8667
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 11.09Mm Id, White, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PE (Polyester)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
1.25 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-39-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.25 inch (31.75 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 0517992002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details