Alpha Wire Wire & Cable Management G1201/4 BK005

Description
1/4 GRP-120 BLK 100 FT
Request a Quote Datasheet
Description
1/4 GRP-120 BLK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - G1201/4 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
G1201/4 BK005
Wire & Cable Management G1201/4 BK005
1/4 GRP-120 BLK 100 FT

1/4 GRP-120 BLK 100 FT

Buy Now
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - G1201/4 BK005
1040478-G1201/4 BK005
Spiral Wrap, Expandable Sleeving - G1201/4 BK005 1040478-G1201/4 BK005
Manufacturer: Alpha Wire Win Source Part Number: 1040478-G1201/4 BK005 Type: Sleeving Color: Black, White Features: Fungus Resistant Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Material: Polyester, Halogen Free Type Attributes: Expandable Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -75°C to 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion and Cut Resistant Environment Protection: Corrosion Resistant Diameter - Inside, Non-Expanded: 0.125" (3.18mm) Diameter - Inside, Expanded: 0.375" (9.52mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1040478-G1201/4 BK005
Type: Sleeving
Color: Black, White
Features: Fungus Resistant
Length: 100' (30.48m)
Material Flammability Rating: UL VW-1
Material: Polyester, Halogen Free
Type Attributes: Expandable
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -75°C to 125°C
Wall Thickness: 0.025" (0.64mm)
Heat Protection: Flame Retardant
Abrasion Protection: Abrasion and Cut Resistant
Environment Protection: Corrosion Resistant
Diameter - Inside, Non-Expanded: 0.125" (3.18mm)
Diameter - Inside, Expanded: 0.375" (9.52mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number G1201/4 BK005 1040478-G1201/4 BK005
Product Name Wire & Cable Management Spiral Wrap, Expandable Sleeving - G1201/4 BK005
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZK2002-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details