Alpha Wire Spiral Wrap, Expandable Sleeving G1201/2 WH005

Description
Sleeve X 100' (30.48m) White, Black
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) White, Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1201/2WH005-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1201/2WH005-100-ND
Spiral Wrap, Expandable Sleeving G1201/2WH005-100-ND
Sleeve X 100' (30.48m) White, Black

Sleeve X 100' (30.48m) White, Black

Buy Now Datasheet
Sleeving, Expandable Braid, 6.35Mm, White, 100Ft; Sleeving / Tubing Type Alpha Wire - 04F8668 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 6.35Mm, White, 100Ft; Sleeving / Tubing Type Alpha Wire
04F8668
Sleeving, Expandable Braid, 6.35Mm, White, 100Ft; Sleeving / Tubing Type Alpha Wire 04F8668
SLEEVING, EXPANDABLE BRAID, 6.35MM, WHITE, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:White; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:White RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 6.35MM, WHITE, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:White; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1201/2WH005-100-ND 04F8668
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 6.35Mm, White, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PE (Polyester)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.61 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0154 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6100 inch (15.49 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 048951L002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details