Alpha Wire Spiral Wrap, Expandable Sleeving G110NF34 BK005

Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG110NF34B-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG110NF34B-100-ND
Spiral Wrap, Expandable Sleeving AG110NF34B-100-ND
Sleeve X 100' (30.48m) Black

Sleeve X 100' (30.48m) Black

Buy Now Datasheet
Sleeving, Expandable Braid, 31.75Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 34C0548 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 31.75Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
34C0548
Sleeving, Expandable Braid, 31.75Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 34C0548
SLEEVING, EXPANDABLE BRAID, 31.75MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 31.75MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG110NF34B-100-ND 34C0548
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 31.75Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Threaded sleeve - NEAU-TA-M35-U4 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details