Alpha Wire Spiral Wrap, Expandable Sleeving G110NF18 BK002

Description
Sleeve X 500' (152.40m) Black
Request a Quote Datasheet
Description
Sleeve X 500' (152.40m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG110NF18BK-500-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG110NF18BK-500-ND
Spiral Wrap, Expandable Sleeving AG110NF18BK-500-ND
Sleeve X 500' (152.40m) Black

Sleeve X 500' (152.40m) Black

Buy Now Datasheet
Sleeving, Expandable Braid, 3.175Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire - 28B5953 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 3.175Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
28B5953
Sleeving, Expandable Braid, 3.175Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire 28B5953
SLEEVING, EXPANDABLE BRAID, 3.175MM, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 3.175MM, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG110NF18BK-500-ND 28B5953
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 3.175Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 063725P046 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 136136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8268 inch (21 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details