Sleeve X 100' (30.48m) Black
SLEEVING, EXPANDABLE BRAID, 3.962MM ID, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.962mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | AG110NF14B-100-ND | 86K8699 |
| Product Name | Spiral Wrap, Expandable Sleeving | Sleeving, Expandable Braid, 3.962Mm Id, Black, 100Ft; Sleeving / Tubing Type Alpha Wire |
| Sleeving | Spiral Wrap | Mesh / Braided Sleeving; Shrink Tubing |