Alpha Wire Spiral Wrap, Expandable Sleeving G110NF14 BK002

Description
Sleeve X 500' (152.40m) Black
Request a Quote Datasheet
Description
Sleeve X 500' (152.40m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG110NF14BK-500-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG110NF14BK-500-ND
Spiral Wrap, Expandable Sleeving AG110NF14BK-500-ND
Sleeve X 500' (152.40m) Black

Sleeve X 500' (152.40m) Black

Buy Now Datasheet
Expandable Sleeve, 11.13Mm, Blk, 152.4M; Sleeving / Tubing Type Alpha Wire - 28B5951 - Newark, An Avnet Company
Chicago, IL, United States
Expandable Sleeve, 11.13Mm, Blk, 152.4M; Sleeving / Tubing Type Alpha Wire
28B5951
Expandable Sleeve, 11.13Mm, Blk, 152.4M; Sleeving / Tubing Type Alpha Wire 28B5951
EXPANDABLE SLEEVE, 11.13MM, BLK, 152.4M; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:11.13mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

EXPANDABLE SLEEVE, 11.13MM, BLK, 152.4M; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:11.13mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG110NF14BK-500-ND 28B5951
Product Name Spiral Wrap, Expandable Sleeving Expandable Sleeve, 11.13Mm, Blk, 152.4M; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-10-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details