Alpha Wire Spiral Wrap, Expandable Sleeving G110NF114 BK007

Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet
Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG110NF114B-1.25-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG110NF114B-1.25-ND
Spiral Wrap, Expandable Sleeving AG110NF114B-1.25-ND
Sleeve X 50.00' (15.24m) Black

Sleeve X 50.00' (15.24m) Black

Buy Now Datasheet
Sleeving, Expandable Braid, 25.4Mm, Pet, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 48F5499 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 25.4Mm, Pet, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
48F5499
Sleeving, Expandable Braid, 25.4Mm, Pet, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 48F5499
SLEEVING, EXPANDABLE BRAID, 25.4MM, PET, BLACK, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:15.24m; Length - Imperial:50ftRoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 25.4MM, PET, BLACK, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:15.24m; Length - Imperial:50ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG110NF114B-1.25-ND 48F5499
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 25.4Mm, Pet, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-07-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 038097-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details