Alpha Wire Spiral Wrap, Expandable Sleeving G110NF114 BK003

Description
Sleeve X 250' (76.20m) Black
Request a Quote Datasheet
Description
Sleeve X 250' (76.20m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G110NF114BK003-250-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G110NF114BK003-250-ND
Spiral Wrap, Expandable Sleeving G110NF114BK003-250-ND
Sleeve X 250' (76.20m) Black

Sleeve X 250' (76.20m) Black

Buy Now Datasheet
Sleeving, Expand, Pet, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 92B5285 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expand, Pet, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
92B5285
Sleeving, Expand, Pet, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 92B5285
SLEEVING, EXPAND, PET, BLACK, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:1.5"; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPAND, PET, BLACK, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:1.5"; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G110NF114BK003-250-ND 92B5285
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expand, Pet, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details