Alpha Wire Spiral Wrap, Expandable Sleeving G110NF112 BK007

Description
Sleeve X 50.00' (15.24m) Black
Request a Quote
Description
Sleeve X 50.00' (15.24m) Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an expandable braid sleeving made from braided polyethylene terephthalate (PET), designed for various applications requiring protection and organization of cables and wires. It has a nominal internal diameter of 31.75 mm and can expand to a maximum diameter of 50.8 mm. The sleeving is 50 feet long and is available in black. This product is compliant with several industry standards, including UL, CSA International, and military specifications. It operates effectively within a temperature range of -75 to 125°C and has a minimum tensile strength of 85,000 psi. The material exhibits low water absorption (0.08% maximum) and is resistant to corrosion and fungus. Additionally, it is halogen-free and lead-free, meeting the requirements of the EU RoHS directive and California Proposition 65. Engineers considering this product should note its robust construction and compliance with environmental regulations, making it suitable for a variety of applications in electrical and electronic equipment.

Datasheet Summary
Powered by GS/AI

The product is an expandable braid sleeving made from braided polyethylene terephthalate (PET), designed for various applications requiring protection and organization of cables and wires. It has a nominal internal diameter of 31.75 mm and can expand to a maximum diameter of 50.8 mm. The sleeving is 50 feet long and is available in black. This product is compliant with several industry standards, including UL, CSA International, and military specifications. It operates effectively within a temperature range of -75 to 125°C and has a minimum tensile strength of 85,000 psi. The material exhibits low water absorption (0.08% maximum) and is resistant to corrosion and fungus. Additionally, it is halogen-free and lead-free, meeting the requirements of the EU RoHS directive and California Proposition 65. Engineers considering this product should note its robust construction and compliance with environmental regulations, making it suitable for a variety of applications in electrical and electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG110NF112B-1.5-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG110NF112B-1.5-ND
Spiral Wrap, Expandable Sleeving AG110NF112B-1.5-ND
Sleeve X 50.00' (15.24m) Black

Sleeve X 50.00' (15.24m) Black

Buy Now Datasheet
Sleeving, Expandable Braid, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 34C0543 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
34C0543
Sleeving, Expandable Braid, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 34C0543
SLEEVING, EXPANDABLE BRAID, 31.75MM, BLACK, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 31.75MM, BLACK, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG110NF112B-1.5-ND 34C0543
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Clamping sleeve - EAMH-86-9-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details