Alpha Wire Spiral Wrap, Expandable Sleeving G1103/4 NA002

Description
Sleeve X 500' (152.40m) Natural
Request a Quote Datasheet
Description
Sleeve X 500' (152.40m) Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1103/4NA002-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1103/4NA002-ND
Spiral Wrap, Expandable Sleeving G1103/4NA002-ND
Sleeve X 500' (152.40m) Natural

Sleeve X 500' (152.40m) Natural

Buy Now Datasheet
Sleeving, Expandable Braid, 31.75Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire - 66F2577 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 31.75Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
66F2577
Sleeving, Expandable Braid, 31.75Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire 66F2577
SLEEVING, EXPANDABLE BRAID, 31.75MM, NATURAL, 500FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Natural; Internal Diameter:31.75mm; Body Material:Polyester; Colour:Natural RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 31.75MM, NATURAL, 500FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Natural; Internal Diameter:31.75mm; Body Material:Polyester; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1103/4NA002-ND 66F2577
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 31.75Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S10-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details