Alpha Wire Spiral Wrap, Expandable Sleeving G1103/4 BK002

Description
Sleeve X 500' (152.40m) Black
Request a Quote Datasheet
Description
Sleeve X 500' (152.40m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1103/4BK002-500-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1103/4BK002-500-ND
Spiral Wrap, Expandable Sleeving G1103/4BK002-500-ND
Sleeve X 500' (152.40m) Black

Sleeve X 500' (152.40m) Black

Buy Now Datasheet
Sleeving, Expandable Braid, 12.7Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire - 92F7312 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 12.7Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
92F7312
Sleeving, Expandable Braid, 12.7Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire 92F7312
SLEEVING, EXPANDABLE BRAID, 12.7MM, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 12.7MM, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1103/4BK002-500-ND 92F7312
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 12.7Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Threaded sleeve - NEAU-TA-M35-U4 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details