Alpha Wire Spiral Wrap, Expandable Sleeving G1101/8 BK005

Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1101/8BK005-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1101/8BK005-ND
Spiral Wrap, Expandable Sleeving G1101/8BK005-ND
Sleeve X 100' (30.48m) Black

Sleeve X 100' (30.48m) Black

Buy Now Datasheet
Cable Sleeves - 2780074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2780074
Cable Sleeves 2780074
FIT WIRE MANAGEMENT

FIT WIRE MANAGEMENT

Supplier's Site
Sleeving, Expandable Braid, 2.362Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 88K1939 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 2.362Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
88K1939
Sleeving, Expandable Braid, 2.362Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 88K1939
SLEEVING, EXPANDABLE BRAID, 2.362MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:2.362mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 2.362MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:2.362mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number G1101/8BK005-ND 2780074 88K1939
Product Name Spiral Wrap, Expandable Sleeving Cable Sleeves Sleeving, Expandable Braid, 2.362Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-02-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details