Alpha Wire Spiral Wrap, Expandable Sleeving - G1101/4 BK002 G1101/4 BK002

Description
Manufacturer: Alpha Wire Win Source Part Number: 774365-G1101/4 BK002 Series: FIT GRP-110 Type: Sleeving Color: Black Operating Temperature Range: -75°C ~ 125°C Features: Fungus Resistant Length: 500' (152.40m) Material: Polyester, Halogen Free Type Attributes: Expandable Categories: Cables, Wires - Management Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion and Cut Resistant Environment Protection: Corrosion Resistant Diameter - Inside, Non-Expanded: 0.125" (3.18mm) Diameter - Inside, Expanded: 0.375" (9.52mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 774365-G1101/4 BK002 Series: FIT GRP-110 Type: Sleeving Color: Black Operating Temperature Range: -75°C ~ 125°C Features: Fungus Resistant Length: 500' (152.40m) Material: Polyester, Halogen Free Type Attributes: Expandable Categories: Cables, Wires - Management Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion and Cut Resistant Environment Protection: Corrosion Resistant Diameter - Inside, Non-Expanded: 0.125" (3.18mm) Diameter - Inside, Expanded: 0.375" (9.52mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - G1101/4 BK002
774365-G1101/4 BK002
Spiral Wrap, Expandable Sleeving - G1101/4 BK002 774365-G1101/4 BK002
Manufacturer: Alpha Wire Win Source Part Number: 774365-G1101/4 BK002 Series: FIT GRP-110 Type: Sleeving Color: Black Operating Temperature Range: -75°C ~ 125°C Features: Fungus Resistant Length: 500' (152.40m) Material: Polyester, Halogen Free Type Attributes: Expandable Categories: Cables, Wires - Management Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion and Cut Resistant Environment Protection: Corrosion Resistant Diameter - Inside, Non-Expanded: 0.125" (3.18mm) Diameter - Inside, Expanded: 0.375" (9.52mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 774365-G1101/4 BK002
Series: FIT GRP-110
Type: Sleeving
Color: Black
Operating Temperature Range: -75°C ~ 125°C
Features: Fungus Resistant
Length: 500' (152.40m)
Material: Polyester, Halogen Free
Type Attributes: Expandable
Categories: Cables, Wires - Management
Wall Thickness: 0.025" (0.64mm)
Abrasion Protection: Abrasion and Cut Resistant
Environment Protection: Corrosion Resistant
Diameter - Inside, Non-Expanded: 0.125" (3.18mm)
Diameter - Inside, Expanded: 0.375" (9.52mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Wire & Cable Management - G1101/4 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
G1101/4 BK002
Wire & Cable Management G1101/4 BK002
1/4 GRP 110 BLACK 500'

1/4 GRP 110 BLACK 500'

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 774365-G1101/4 BK002 G1101/4 BK002
Product Name Spiral Wrap, Expandable Sleeving - G1101/4 BK002 Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assembly - 60136A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details