Alpha Wire Circular Cable Assemblies FW12EW126 BK359

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - FW12EW126BK359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
FW12EW126BK359-ND
Circular Cable Assemblies FW12EW126BK359-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 11 Poles - FW12EW126 - Black - 10M (32.8ft) - ALPFW12EW126-BK359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 11 Poles - FW12EW126 - Black - 10M (32.8ft)
ALPFW12EW126-BK359
OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 11 Poles - FW12EW126 - Black - 10M (32.8ft) ALPFW12EW126-BK359
Alpha Connect M23 cordsets can be used for power distribution applications on factory floors, or to connect distribution boxes to control devices such as PLCs. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number FW12EW126 BK359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : FW12EW126 BK359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M23 Male 90 deg / M23 Female 90 deg NUMBER OF POSITIONS : 12 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 20 & 17 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSWU

Alpha Connect M23 cordsets can be used for power distribution applications on factory floors, or to connect distribution boxes to control devices such as PLCs. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number FW12EW126 BK359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : FW12EW126 BK359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M23 Male 90 deg / M23 Female 90 deg NUMBER OF POSITIONS : 12 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 20 & 17 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSWU

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - FW12EW126 BK359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
FW12EW126 BK359
Cable Assemblies - Circular Cable Assemblies FW12EW126 BK359
CBL 12POS MALE TO FMALE 32.8'

CBL 12POS MALE TO FMALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FW12EW126BK359-ND ALPFW12EW126-BK359 FW12EW126 BK359
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 11 Poles - FW12EW126 - Black - 10M (32.8ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm) 32.81 ft (100 dm) 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data