Alpha Wire OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 11 Poles - FW12EW126 - Black - 5M (16.4ft) FW12EW126 BK358

Description
Alpha Connect M23 cordsets can be used for power distribution applications on factory floors, or to connect distribution boxes to control devices such as PLCs. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number FW12EW126 BK358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : FW12EW126 BK358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M23 Male 90 deg / M23 Female 90 deg NUMBER OF POSITIONS : 12 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 20 & 17 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSWU
Description
Alpha Connect M23 cordsets can be used for power distribution applications on factory floors, or to connect distribution boxes to control devices such as PLCs. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number FW12EW126 BK358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : FW12EW126 BK358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M23 Male 90 deg / M23 Female 90 deg NUMBER OF POSITIONS : 12 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 20 & 17 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSWU

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 11 Poles - FW12EW126 - Black - 5M (16.4ft) - ALPFW12EW126-BK358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 11 Poles - FW12EW126 - Black - 5M (16.4ft)
ALPFW12EW126-BK358
OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 11 Poles - FW12EW126 - Black - 5M (16.4ft) ALPFW12EW126-BK358
Alpha Connect M23 cordsets can be used for power distribution applications on factory floors, or to connect distribution boxes to control devices such as PLCs. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number FW12EW126 BK358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : FW12EW126 BK358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M23 Male 90 deg / M23 Female 90 deg NUMBER OF POSITIONS : 12 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 20 & 17 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSWU

Alpha Connect M23 cordsets can be used for power distribution applications on factory floors, or to connect distribution boxes to control devices such as PLCs. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number FW12EW126 BK358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : FW12EW126 BK358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M23 Male 90 deg / M23 Female 90 deg NUMBER OF POSITIONS : 12 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 20 & 17 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSWU

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPFW12EW126-BK358
Product Name OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 11 Poles - FW12EW126 - Black - 5M (16.4ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details