Alpha Wire Shrinkable Soldering Sleeve, Transparent; Connector Type Alpha Wire FSLV16 CL078

Description
SHRINKABLE SOLDERING SLEEVE, TRANSPARENT; Connector Type:Solder Sleeve; Series:FIT-SLV; Insulator Color:Transparent Blue; Insulator Material:PVDF; I.D. Min:7.62mm; Leaded Process Compatible:No; Pack Quantity:25 RoHS Compliant: No
Datasheet
Description
SHRINKABLE SOLDERING SLEEVE, TRANSPARENT; Connector Type:Solder Sleeve; Series:FIT-SLV; Insulator Color:Transparent Blue; Insulator Material:PVDF; I.D. Min:7.62mm; Leaded Process Compatible:No; Pack Quantity:25 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrinkable Soldering Sleeve, Transparent; Connector Type Alpha Wire - 66F2458 - Newark, An Avnet Company
Chicago, IL, United States
Shrinkable Soldering Sleeve, Transparent; Connector Type Alpha Wire
66F2458
Shrinkable Soldering Sleeve, Transparent; Connector Type Alpha Wire 66F2458
SHRINKABLE SOLDERING SLEEVE, TRANSPARENT; Connector Type:Solder Sleeve; Series:FIT-SLV; Insulator Color:Transparent Blue; Insulator Material:PVDF; I.D. Min:7.62mm; Leaded Process Compatible:No; Pack Quantity:25 RoHS Compliant: No

SHRINKABLE SOLDERING SLEEVE, TRANSPARENT; Connector Type:Solder Sleeve; Series:FIT-SLV; Insulator Color:Transparent Blue; Insulator Material:PVDF; I.D. Min:7.62mm; Leaded Process Compatible:No; Pack Quantity:25 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F2458
Product Name Shrinkable Soldering Sleeve, Transparent; Connector Type Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers