Alpha Wire Protective Hoses, Solid Tubing, Sleeving FNT3/8 BK005

Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.484"" (12.29mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.484"" (12.29mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - FNT3/8BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
FNT3/8BK005-100-ND
Protective Hoses, Solid Tubing, Sleeving FNT3/8BK005-100-ND
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.484"" (12.29mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.484"" (12.29mm) 100' (30.48m)"

Buy Now Datasheet
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire - 03F7391 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire
03F7391
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire 03F7391
TUBING, FLEXIBLE LIQUIDTIGHT, BLACK; Sleeving / Tubing Type:-; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:12.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FNT Series; Body Material:PVC RoHS Compliant: Yes

TUBING, FLEXIBLE LIQUIDTIGHT, BLACK; Sleeving / Tubing Type:-; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:12.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FNT Series; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number FNT3/8BK005-100-ND 03F7391
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2345944 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.1890 inch (4.8 mm)
Length 47.24 inch (1200 mm)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details