Alpha Wire Tubing; Flexible Conduit Type; PVC; 3/4in.; 0.820 in. (Min.), 0.840 in. (Max.) FNT3/4 BK008

Description
-18 to +60 °C (CSA), +70 °C (UL) Operating Temperature, Liquid-Tight Flexible PVC Tubings Resistance to oil, water, Corrosion and ultraviolet light Flexing⁄vibration Protection from stretching, pulling or tangling Us
Description
-18 to +60 °C (CSA), +70 °C (UL) Operating Temperature, Liquid-Tight Flexible PVC Tubings Resistance to oil, water, Corrosion and ultraviolet light Flexing⁄vibration Protection from stretching, pulling or tangling Us

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing; Flexible Conduit Type; PVC; 3/4in.; 0.820 in. (Min.), 0.840 in. (Max.)
70137485
Tubing; Flexible Conduit Type; PVC; 3/4in.; 0.820 in. (Min.), 0.840 in. (Max.) 70137485
-18 to +60 °C (CSA), +70 °C (UL) Operating Temperature, Liquid-Tight Flexible PVC Tubings Resistance to oil, water, Corrosion and ultraviolet light Flexing⁄vibration Protection from stretching, pulling or tangling Us

-18 to +60 °C (CSA), +70 °C (UL) Operating Temperature, Liquid-Tight Flexible PVC Tubings

  • Resistance to oil, water,
  • Corrosion and ultraviolet light
  • Flexing⁄vibration
  • Protection from stretching, pulling or tangling
  • Us
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70137485
Product Name Tubing; Flexible Conduit Type; PVC; 3/4in.; 0.820 in. (Min.), 0.840 in. (Max.)
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Cut Tube Wrap - CTW-3000-060-12.598 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details