Alpha Wire Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire FNT11/4 BK005

Description
TUBING, FLEXIBLE LIQUIDTIGHT, BLACK; Sleeving / Tubing Type:-; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FNT Series; Body Material:PVC; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TUBING, FLEXIBLE LIQUIDTIGHT, BLACK; Sleeving / Tubing Type:-; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FNT Series; Body Material:PVC; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire - 03F7399 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire
03F7399
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire 03F7399
TUBING, FLEXIBLE LIQUIDTIGHT, BLACK; Sleeving / Tubing Type:-; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FNT Series; Body Material:PVC; Colour:Black RoHS Compliant: Yes

TUBING, FLEXIBLE LIQUIDTIGHT, BLACK; Sleeving / Tubing Type:-; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FNT Series; Body Material:PVC; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F7399
Product Name Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details