Alpha Wire Protective Hoses, Solid Tubing, Sleeving FNT1 BK005

Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 1.041"" (26.44mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 1.041"" (26.44mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - FNT1BK005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
FNT1BK005-ND
Protective Hoses, Solid Tubing, Sleeving FNT1BK005-ND
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 1.041"" (26.44mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 1.041"" (26.44mm) 100' (30.48m)"

Buy Now Datasheet
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire - 85K9571 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire
85K9571
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire 85K9571
TUBING, FLEXIBLE LIQUIDTIGHT, BLACK; Sleeving / Tubing Type:-; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:27.08mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FNT Series; Body Material:PVC RoHS Compliant: Yes

TUBING, FLEXIBLE LIQUIDTIGHT, BLACK; Sleeving / Tubing Type:-; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:27.08mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FNT Series; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number FNT1BK005-ND 85K9571
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tigerflex® 3 in. Fits Hose (ID) White Banding Coil|Master File - BCWF3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 006977P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details