Alpha Wire Tubing; Flexible Conduit Type; PVC; 1/4in.; 0.385 in. (Min.), 0.405 in. (Max.) FNT1/4 BK008

Description
-18 to +60 °C (CSA), +70 °C (UL) Operating Temperature, Liquid-Tight Flexible PVC Tubings Resistance to oil, water, Corrosion and ultraviolet light Flexing⁄vibration Protection from stretching, pulling or tangling Us
Description
-18 to +60 °C (CSA), +70 °C (UL) Operating Temperature, Liquid-Tight Flexible PVC Tubings Resistance to oil, water, Corrosion and ultraviolet light Flexing⁄vibration Protection from stretching, pulling or tangling Us

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing; Flexible Conduit Type; PVC; 1/4in.; 0.385 in. (Min.), 0.405 in. (Max.)
70137482
Tubing; Flexible Conduit Type; PVC; 1/4in.; 0.385 in. (Min.), 0.405 in. (Max.) 70137482
-18 to +60 °C (CSA), +70 °C (UL) Operating Temperature, Liquid-Tight Flexible PVC Tubings Resistance to oil, water, Corrosion and ultraviolet light Flexing⁄vibration Protection from stretching, pulling or tangling Us

-18 to +60 °C (CSA), +70 °C (UL) Operating Temperature, Liquid-Tight Flexible PVC Tubings

  • Resistance to oil, water,
  • Corrosion and ultraviolet light
  • Flexing⁄vibration
  • Protection from stretching, pulling or tangling
  • Us
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70137482
Product Name Tubing; Flexible Conduit Type; PVC; 1/4in.; 0.385 in. (Min.), 0.405 in. (Max.)
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 137432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3150 inch (8 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
shrink tube - 049361-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-03-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details